General Pump Triplex Plunger Pump, Solid Shaft ES2013S

Description
ES SERIES – 24 MM SOLID SHAFT ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
ES SERIES – 24 MM SOLID SHAFT ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ES2013S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ES2013S
Triplex Plunger Pump, Solid Shaft ES2013S
ES SERIES – 24 MM SOLID SHAFT ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

ES SERIES – 24 MM SOLID SHAFT

ES Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • Exclusive protection chamber between crankcase and manifold
  • New dual lip oil seal

ES Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 10.4";x 8.8";x 5.4";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ES2013S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 5.550 GPM (21.02 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details