General Pump High Pressure, Triplex Plunger Pump MW32A

Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MW32A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MW32A
High Pressure, Triplex Plunger Pump MW32A
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MW/MWS SERIES

  • Flows from 36.9 GPM to 105.4 GPM
  • Low-high pressure packing design with integrated cooling system
  • Vertically fitted suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1
  • Includes drain/priming valve kit
  • F2152 kit allows for easy adaptation to MSS mounting pattern
  • SAE-C hydraulic shaft/flange option available
  • Nickel-plated cast iron manifold
  • ATEX Available

MW/MWS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756";/70 mm
Pump Dimensions: 29.5"; x 23.0"; x 14.5";
Crankcase Oil Capacity: 304.3 oz./9 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MW32A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4350.0 psi (3058 m of Water)
Liquid Flow 36.900 GPM (139.77 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Grit Pump - PISTA® TURBO™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 500.000 GPM (1893.94 L/min)
HP 40.00 HP
View Details
Sealless Magnetic Coupled Centrifugal Pumps Type NMR -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump; Magnetic Drive Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 4400.000 GPM (16666.67 L/min)
View Details