General Pump Triplex Plunger Pump, 3/4" Hollow Shaft for Electric Motors TT2035EBF

Description
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet
Description
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 3/4
Mendota Heights, MN, USA
Triplex Plunger Pump, 3/4" Hollow Shaft for Electric Motors
TT2035EBF
Triplex Plunger Pump, 3/4" Hollow Shaft for Electric Motors TT2035EBF
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in. Pump Dimensions: 7.0";x 7.2";x 5.5"; Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil

51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C)

51 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized, stainless steel inlet and outlet valves
  • Ideal for all general cleaning and misting applications

51 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: 5/8 (.625) in. or 3/4 (.750) in.
Pump Dimensions: 7.0";x 7.2";x 5.5";
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TT2035EBF
Product Name Triplex Plunger Pump, 3/4" Hollow Shaft for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Liquid Flow 3.500 GPM (13.26 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
04A52-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump
Discharge Size 4.000 inch (102 mm)
Power Source NoSourceIncluded; Basic
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details