General Pump Triplex Plunger Pump - NEMA 56C Flange TP2024C17

Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions
Datasheet
Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - NEMA 56C Flange - TP2024C17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - NEMA 56C Flange
TP2024C17
Triplex Plunger Pump - NEMA 56C Flange TP2024C17
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning, RO and misting applications Comes standard with NEMA 56C electric motor mounting flange Also available in “L” left-handed versions

Features

  • Forged brass manifold with exclusive lifetime warranty
  • Die-cast anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized, stainless steel, K01 inlet and outlet valves
  • Ideal for all general cleaning, RO and misting applications
  • Comes standard with NEMA 56C electric motor mounting flange
  • Also available in “L” left-handed versions
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TP2024C17
Product Name Triplex Plunger Pump - NEMA 56C Flange
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Liquid Flow 2.400 GPM (9.09 L/min)
Discharge Size 0.250 inch (6.35 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
ELIKA® Helical Gear Pumps - ELI4AC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details