General Pump Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1802E175

Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet
Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors - TC1802E175 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
TC1802E175
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1802E175
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil

60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C)

60 Series – Features:

  • Triplex plunger pumps
  • Compact design
  • Forged brass manifold with an exclusive lifetime warranty
  • Long life, low pressure seals
  • Oversized bearings and sight glass

60 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in.
Pump Dimensions: 7.8";x 7.3";x 5.5";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TC1802E175
Product Name Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 0.500 GPM (1.89 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E648 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Positive Displacement Pumps - 1218600 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 21.8 psi (15.3 m of Water)
Power Source 230 v
View Details
Air-Driven Liquid Pump - .75 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 700.0 to 7500.0 psi (492 to 5273 m of Water)
Liquid Flow 0.158 to 1.729 GPM (0.60 to 6.55 L/min)
View Details