General Pump High Flow Triplex Pumps, Solid Shaft TSF2219

Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet
Description
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Flow Triplex Pumps, Solid Shaft - TSF2219 - General Pump
Mendota Heights, MN, USA
High Flow Triplex Pumps, Solid Shaft
TSF2219
High Flow Triplex Pumps, Solid Shaft TSF2219
66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT TSF – 66 Series – Features: Flows from 6.3 to 12.0 GPM Oversized roller bearings Fully anodized crankcase Innovative new seal design extends seal life New plunger design improves thermal shock resistance New valve cap improves hydrostatic performance 66 Series – TSF – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 14.94"; x 9.78"; x 6.99"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil

66 SERIES – TSF – HIGH FLOW – 24 MM SOLID SHAFT

TSF – 66 Series – Features:

  • Flows from 6.3 to 12.0 GPM
  • Oversized roller bearings
  • Fully anodized crankcase
  • Innovative new seal design extends seal life
  • New plunger design improves thermal shock resistance
  • New valve cap improves hydrostatic performance

66 Series – TSF – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 14.94"; x 9.78"; x 6.99";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSF2219
Product Name High Flow Triplex Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 9.300 GPM (35.23 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
Air-Driven Liquid Pump - 2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 400.0 to 16000.0 psi (281 to 11249 m of Water)
Liquid Flow 2.429 to 210.936 GPM (9.20 to 799.00 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 13.f7-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 10.00 HP
View Details