General Pump Triplex Plunger Pump SR30

Description
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet
Description
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - SR30 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
SR30
Triplex Plunger Pump SR30
SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil

SR SERIES

  • Flows from 19.9 GPM to 237.0 GPM
  • Triplex plunger pump
  • Up to 236 GPM and 22,000 PSI
  • 300 HP or 450 HP
  • Can be mounted vertically or horizontally
  • Double end crankshaft
  • Internal gear reduction
  • Forced oil lubrication with integrated cooler, filter and gauge
  • Solid ceramic plungers
  • Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1
  • ATEX Available

TR and SR Series – Materials:

  • Cast iron crankcase
  • 420 Stainless steel manifold
  • Steel alloy crankshaft
  • Forged steel connecting rods and connecting bushings
  • “R” style packings optional

TR and SR Series – Specifications:
Inlet Pressure: 30-70 PSI
Shaft Diameter: 2.56";/65 mm
TR Stroke: 5.12";/130 mm
SR Stroke: 3.54";/90 mm
Pump Dimensions: 50.0"; x 41.0"; x 28.5";
Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal)
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SR30
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 17400.0 psi (12233 m of Water)
Liquid Flow 26.500 GPM (100.38 L/min)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 3318275 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 17.4 psi (12.24 m of Water)
Power Source 230 v
Pump Housing Material Stainless Steel; Stainless steel
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Red Jacket 3/4hp 460v 3ph 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.75 HP
View Details