General Pump Triplex Plunger Pump, Solid Shaft ET1310S34

Description
ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet
Description
ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ET1310S34 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ET1310S34
Triplex Plunger Pump, Solid Shaft ET1310S34
ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase

ET SERIES – 24 MM SOLID SHAFT, 13 MM BORE, 3400 RPM

  • Flows from 1.6 GPM to 3.4 GPM
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal
  • New oversized crankcase
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1310S34
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4450.0 psi (3129 m of Water)
Liquid Flow 2.900 GPM (10.98 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
200 Series Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Radial Piston Pumps
Power Source Servo Motor
Industry Served Aerospace & Defense | Space | Motorsports | Other
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Chip Trapper™ -  - EXAIR
Specs
Pump Type Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details