General Pump Triplex Plunger Pump, Solid and Splined Shafts AB180PS

Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid and Splined Shafts - AB180PS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid and Splined Shafts
AB180PS
Triplex Plunger Pump, Solid and Splined Shafts AB180PS
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL)

  • Flows from 23.8 GPM to 47.6 GPM
  • Triplex plunger pump, splined shaft
  • Specifically designed for the agriculture market
  • New optimized inlet and outlet valves
  • Solid ceramic plungers
  • New dual lip oil seal

AB Series Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1-1/2"; BSP
Discharge Port Thread: 1"; BSP
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 17.48"; x 17"; x 8.29";
Crankcase Oil Capacity: 77.8 oz.
Use GP Series 100 Oil

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AB180PS
Product Name Triplex Plunger Pump, Solid and Splined Shafts
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 47.600 GPM (180.30 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details