General Pump Stainless Steel High Flow Triplex Pump TSF2019SS

Description
TSF SERIES 66SS – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM New plunger design improves thermal shock resistance 316 stainless steel wetted parts 316 stainless steel manifold Stainless steel inlet/outlet valve plugs with improved hydrostatic performance Fully anodized crankcase Patented “high tech” low and high pressure seals TSF Series 66SS – Specifications: Max. Inlet Pressure: 115 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945";/24 mm Pump Dimensions: 13.4"; x 9.83"; x 6.28"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
TSF SERIES 66SS – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM New plunger design improves thermal shock resistance 316 stainless steel wetted parts 316 stainless steel manifold Stainless steel inlet/outlet valve plugs with improved hydrostatic performance Fully anodized crankcase Patented “high tech” low and high pressure seals TSF Series 66SS – Specifications: Max. Inlet Pressure: 115 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945";/24 mm Pump Dimensions: 13.4"; x 9.83"; x 6.28"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Stainless Steel High Flow Triplex Pump - TSF2019SS - General Pump
Mendota Heights, MN, USA
Stainless Steel High Flow Triplex Pump
TSF2019SS
Stainless Steel High Flow Triplex Pump TSF2019SS
TSF SERIES 66SS – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM New plunger design improves thermal shock resistance 316 stainless steel wetted parts 316 stainless steel manifold Stainless steel inlet/outlet valve plugs with improved hydrostatic performance Fully anodized crankcase Patented “high tech” low and high pressure seals TSF Series 66SS – Specifications: Max. Inlet Pressure: 115 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945";/24 mm Pump Dimensions: 13.4"; x 9.83"; x 6.28"; Crankcase Oil Capacity: 40.6 oz./1.2 liters Use GP Series 100 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

TSF SERIES 66SS – 24 MM SOLID SHAFT

  • Flows from 7.5 GPM to 12.0 GPM
  • New plunger design improves thermal shock resistance
  • 316 stainless steel wetted parts
  • 316 stainless steel manifold
  • Stainless steel inlet/outlet valve plugs with improved hydrostatic performance
  • Fully anodized crankcase
  • Patented “high tech” low and high pressure seals

TSF Series 66SS – Specifications:
Max. Inlet Pressure: 115 PSI
Max. Fluid Temperature: *185° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945";/24 mm
Pump Dimensions: 13.4"; x 9.83"; x 6.28";
Crankcase Oil Capacity: 40.6 oz./1.2 liters
Use GP Series 100 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TSF2019SS
Product Name Stainless Steel High Flow Triplex Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 7.600 GPM (28.79 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details