EZ SERIES 44 – 24 MM SOLID SHAFT
EZ Series – Features:
EZ Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8.8"; x 8.8"; x 6.3";
Crankcase Oil Capacity: 14.0 oz.
Use GP Series 100 Oil
| General Pump | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | EZ2536S |
| Product Name | Triplex Plunger Pump, Solid Shaft |
| Pump Type | Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump |
| Discharge Pressure | 2500.0 psi (1758 m of Water) |
| Liquid Flow | 3.600 GPM (13.64 L/min) |
| Discharge Size | 0.375 inch (9.52 mm) |
| Media Temperature | 165 F (74 C) |