General Pump Triplex Plunger Pumps, Solid Shaft TC1511S17

Description
60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.6"; x 8.0"; x 4.9"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet
Description
60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.6"; x 8.0"; x 4.9"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps, Solid Shaft - TC1511S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps, Solid Shaft
TC1511S17
Triplex Plunger Pumps, Solid Shaft TC1511S17
60 SERIES – 24 MM SOLID SHAFT 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: .945 in./24 mm Pump Dimensions: 7.6"; x 8.0"; x 4.9"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil

60 SERIES – 24 MM SOLID SHAFT

60 Series – Features:

  • Triplex plunger pumps
  • Compact design
  • Forged brass manifold with an exclusive lifetime warranty
  • Long life, low pressure seals
  • Oversized bearings and sight glass

60 Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 7.6"; x 8.0"; x 4.9";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TC1511S17
Product Name Triplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 2.600 GPM (9.85 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Fully Enclosed Chopper Pump - Storm™ - Vaughan Company
Specs
Pump Type Centrifugal Pump; Dewatering Pump
Power Source AC; Gasoline or Diesel Engine
Pump Housing Material Stainless Steel; Galvannealed Steel
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details
Air-Driven Liquid Pump - 6 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 200.0 to 2000.0 psi (141 to 1406 m of Water)
Liquid Flow 2.482 to 21.648 GPM (9.40 to 82.00 L/min)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details