General Pump Triplex Plunger Pump, Solid and Splined Shafts AB100PS

Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil
Description
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid and Splined Shafts - AB100PS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid and Splined Shafts
AB100PS
Triplex Plunger Pump, Solid and Splined Shafts AB100PS
AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL) Flows from 23.8 GPM to 47.6 GPM Triplex plunger pump, splined shaft Specifically designed for the agriculture market New optimized inlet and outlet valves Solid ceramic plungers New dual lip oil seal AB Series Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1-1/2"; BSP Discharge Port Thread: 1"; BSP Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 17.48"; x 17"; x 8.29"; Crankcase Oil Capacity: 77.8 oz. Use GP Series 100 Oil

AB SERIES – SOLID SHAFT (LEFT) AND 1-3/8"; SPLINED SHAFT (RIGHT) Also available with solid shaft (right) and PTO (left), add “L” to end of part number (ex. AB100PSL)

  • Flows from 23.8 GPM to 47.6 GPM
  • Triplex plunger pump, splined shaft
  • Specifically designed for the agriculture market
  • New optimized inlet and outlet valves
  • Solid ceramic plungers
  • New dual lip oil seal

AB Series Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1-1/2"; BSP
Discharge Port Thread: 1"; BSP
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 17.48"; x 17"; x 8.29";
Crankcase Oil Capacity: 77.8 oz.
Use GP Series 100 Oil

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AB100PS
Product Name Triplex Plunger Pump, Solid and Splined Shafts
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 870.0 psi (612 m of Water)
Liquid Flow 26.400 GPM (100.00 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1856136 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Manual Style With Gauge - 938-27818-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 500.0 psi (352 m of Water)
Discharge Size 0.250 inch (6.35 mm)
View Details