General Pump High Pressure, Triplex Plunger Pump KT32A

Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KT32A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KT32A
High Pressure, Triplex Plunger Pump KT32A
Flows from 7.2 GPM to 37.5 GPM Double pressure packings Pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-B hydraulic drive options available 420 SS manifold (KT16A, 18A, 20A, 22A) Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A) KT Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.181";/30 mm Stroke: 1.102";/26 mm Pump Dimensions: 15.55"; x 13.4"; x 8.35"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
  • Flows from 7.2 GPM to 37.5 GPM
  • Double pressure packings
  • Pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-B hydraulic drive options available
  • 420 SS manifold (KT16A, 18A, 20A, 22A)
  • Nickel-plated cast iron manifold (KT24A, 28A, 30A, 32A, 36A, 40A)

KT Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.181";/30 mm
Stroke: 1.102";/26 mm
Pump Dimensions: 15.55"; x 13.4"; x 8.35";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KT32A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1750.0 psi (1230 m of Water)
Liquid Flow 29.100 GPM (110.23 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 7056656 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.333 GPM (1.26 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA10S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Red Jacket 1 1/2 Hp 460/60/3 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 1.50 HP
View Details