General Pump Triplex Plunger Pump CW61

Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. FEATURES The industry’s choice for high-flow applications Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing. Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves
Datasheet
Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. FEATURES The industry’s choice for high-flow applications Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing. Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - CW61 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
CW61
Triplex Plunger Pump CW61
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. FEATURES The industry’s choice for high-flow applications Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing. Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties.

FEATURES

  • The industry’s choice for high-flow applications
  • Forged brass manifold with an exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing.
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number CW61
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1200.0 psi (844 m of Water)
Liquid Flow 17.000 GPM (64.39 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
DC Motor Pumps - MF - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details