General Pump Triplex Plunger Pump, Solid Shaft ET1507S34

Description
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet
Description
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ET1507S34 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ET1507S34
Triplex Plunger Pump, Solid Shaft ET1507S34
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil

ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM

ET Series – Features:

  • Triplex plunger pumps
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal

ET Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8"; x 7.4"; x 4.7";
Crankcase Oil Capacity: 8.5 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1507S34
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2610.0 psi (1835 m of Water)
Liquid Flow 2.600 GPM (9.85 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Reversible Drum Vac -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Short Multiple Pumps - ALPC/GHPC Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source NoSourceIncluded
Pump Housing Material Aluminum; Cast Iron
View Details
30 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details