General Pump Triplex Plunger Pump w/ Unloader and Downstream Injector TP2526J34UIL

Description
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A), WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 3/4 (.750) in. Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet
Description
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A), WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 3/4 (.750) in. Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump w/ Unloader and Downstream Injector - TP2526J34UIL - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump w/ Unloader and Downstream Injector
TP2526J34UIL
Triplex Plunger Pump w/ Unloader and Downstream Injector TP2526J34UIL
51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A), WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR 51 Series – Features: Triplex plunger pumps Forged brass manifold with an exclusive lifetime warranty Die-cast, anodized aluminum oil-bath crankcase Solid ceramic plungers with continuously lubricated packings Unitized, stainless steel inlet and outlet valves Ideal for all general cleaning and misting applications 51 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 3/8";-19 BSP-F Discharge Port Thread: 1/4";-19 BSP-F Shaft Diameter: 3/4 (.750) in. Crankcase Oil Capacity: 11.2 oz. Use GP Series 100 Oil

51 SERIES – 3/4"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO GASOLINE ENGINES (SAE J609A), WITH BUILT-IN UNLOADER AND DOWNSTREAM INJECTOR

51 Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold with an exclusive lifetime warranty
  • Die-cast, anodized aluminum oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized, stainless steel inlet and outlet valves
  • Ideal for all general cleaning and misting applications

51 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 3/8";-19 BSP-F
Discharge Port Thread: 1/4";-19 BSP-F
Shaft Diameter: 3/4 (.750) in.
Crankcase Oil Capacity: 11.2 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TP2526J34UIL
Product Name Triplex Plunger Pump w/ Unloader and Downstream Injector
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2700.0 psi (1898 m of Water)
Liquid Flow 2.600 GPM (9.85 L/min)
Discharge Size 0.250 inch (6.35 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-02 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PZ Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 1267.200 GPM (4800.00 L/min)
View Details