General Pump High Pressure, Triplex Plunger Pump MKS40A

Description
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MKS40A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MKS40A
High Pressure, Triplex Plunger Pump MKS40A
MKS SERIES Flows from 48.4 GPM to 128.2 GPM Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1 Includes drain/priming valve kit SAE-C hydraulic drive available (w/ 2500 RPM version only) SAE-D hydraulic drive available (w/ 1800 RPM version only) Nickel-plated cast iron manifold MKS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 2.165";/55 mm Stroke: 2.835";/72 mm Pump Dimensions: 32.64"; x 29.38"; x 14.25"; Crankcase Oil Capacity: 456.5 oz./13.5 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MKS SERIES

  • Flows from 48.4 GPM to 128.2 GPM
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=2.23:1, 1800 RPM=2.65:1, 2200 RPM=3.29:1
  • Includes drain/priming valve kit
  • SAE-C hydraulic drive available (w/ 2500 RPM version only)
  • SAE-D hydraulic drive available (w/ 1800 RPM version only)
  • Nickel-plated cast iron manifold

MKS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 2.165";/55 mm
Stroke: 2.835";/72 mm
Pump Dimensions: 32.64"; x 29.38"; x 14.25";
Crankcase Oil Capacity: 456.5 oz./13.5 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MKS40A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5800.0 psi (4078 m of Water)
Liquid Flow 48.200 GPM (182.58 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 1856137 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Liquid Flow 0.099 GPM (0.38 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 35 Gpm, Honda - 938-9335-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 100.0 psi (70.31 m of Water)
Liquid Flow 35.000 GPM (132.58 L/min)
View Details