General Pump Datasheets for Hose Reels
Hose reels are used to wind, unwind, and store lengths of hose that are designed to transport gases and liquids for industrial applications.
Hose Reels: Learn more
| Product Name | Notes |
|---|---|
| Hose Reel On Base With Carry Handle, Holds 100 Feet of 3/8"; Hose Features and Specifications Direct hand-crank rewind with locking pin Industrial grade reel holds up to 100’ of... | |
| Hose Reel, High Temp, Stainless Steel Rim, With Mounting Base, Holds 100 Feet of 3/8"; Hose General Pump, along with our parent company, Interpump Group S.r.l., has been the world... | |
| Hose Reel, With Mounting Base, Holds 50-200 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel... | |
| Industrial “A” Frame Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial “A” Frame Hose Reel, Holds 300 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial “A” Frame Hose Reel, Holds 450 Feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full... | |
| Industrial Hose Reel, Holds 100 feet of 3/8” Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel steel... | |
| Industrial Hose Reel, Holds 150 feet of 3/8"; Hose FEATURES / BENEFITS Friction Brake Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel... | |
| Industrial Hose Reel, Holds 200 feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel | |
| Industrial Hose Reel, With Mounting Base, Holds 100 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coated finish Full flow... | |
| Industrial Hose Reel, With Mounting Base, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking mechanism Solid steel construction Durable powder coat finish Full flow... | |
| Industrial Pedestal Hose Reel, Holds 150 Feet of 3/8"; Hose FEATURES / BENEFITS Direct hand-crank rewind with locking pin Solid steel construction Durable powder coated finish Full flow swivel |