General Pump Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1809E175

Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet
Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors - TC1809E175 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
TC1809E175
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1809E175
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil

60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C)

60 Series – Features:

  • Triplex plunger pumps
  • Compact design
  • Forged brass manifold with an exclusive lifetime warranty
  • Long life, low pressure seals
  • Oversized bearings and sight glass

60 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in.
Pump Dimensions: 7.8";x 7.3";x 5.5";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TC1809E175
Product Name Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2200.0 psi (1547 m of Water)
Liquid Flow 3.100 GPM (11.74 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
High Lift Reversible Drum Vac™ -  - EXAIR
Specs
Pump Type Drum Pump; Wastewater Treatment Pump
Liquid Flow 30.000 GPM (113.64 L/min)
Power Source Air or Pneumatic
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details