General Pump Triplex Plunger Pump, Splined Shaft AT0055

Description
AT SERIES AT0055 – SINGLE PTO SHAFT, RIGHT SIDE Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil
Datasheet
Description
AT SERIES AT0055 – SINGLE PTO SHAFT, RIGHT SIDE Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Splined Shaft - AT0055 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Splined Shaft
AT0055
Triplex Plunger Pump, Splined Shaft AT0055
AT SERIES AT0055 – SINGLE PTO SHAFT, RIGHT SIDE Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil

AT SERIES AT0055 – SINGLE PTO SHAFT, RIGHT SIDE

  • Flows from 7.9 GPM to 13.2 GPM
  • Aluminum or brass manifold
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original InterPump unitized Stainless Steel K01 inlet and outlet valves
  • Ideal for drain cleaning and jetting applications
  • Duplex pulsing action for improved impacted cleaning
  • Also available in “L” left-handed versions

AT0055 – Features:

  • Triplex plunger pump, splined shaft
  • Aluminum or forged brass manifold
  • Large-capacity, die-cast anodized aluminum, oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Unitized SS inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

AT0055 – Specifications:
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 13"; x 14"; x 7.5";
Crankcase Oil Capacity: 51.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AT0055
Product Name Triplex Plunger Pump, Splined Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 725.0 psi (510 m of Water)
Liquid Flow 13.220 GPM (50.08 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual Seal Variable Volume Precision Dispense Pump -  - Lee Co. (The)
Specs
Pump Type Variable Dispense Volume Pumps
Power Source Stepper Motor
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Industrial & Off-Highway | Other
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Hydraulic Pump, 18hp Briggs & Stratton Engine - 262-5008-110 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details