General Pump Triplex Plunger Pump, Solid Shaft ESN1810S

Description
ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet
Description
ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ESN1810S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ESN1810S
Triplex Plunger Pump, Solid Shaft ESN1810S
ES Series – 24 mm solid shaft – nickel-plated ES Series – Features: Triplex plunger pumps Forged brass manifold Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves Exclusive protection chamber between crankcase and manifold New dual lip oil seal ES Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 10.4";x 8.8";x 5.4"; Crankcase Oil Capacity: 22.0 oz. Use GP Series 100 Oil

ES Series – 24 mm solid shaft – nickel-plated

ES Series – Features:

  • Triplex plunger pumps
  • Forged brass manifold
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • Exclusive protection chamber between crankcase and manifold
  • New dual lip oil seal

ES Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 10.4";x 8.8";x 5.4";
Crankcase Oil Capacity: 22.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ESN1810S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 4000.0 psi (2812 m of Water)
Liquid Flow 3.430 GPM (12.99 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump KC1-H64PM|Master File - KC1-H64PM - Kuriyama of America, Inc.
Specs
Pump Type Hand Foot Pump
View Details
Air-Driven Liquid Pump - 8 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 to 10000.0 psi (703 to 7031 m of Water)
Liquid Flow 1.162 to 10.375 GPM (4.40 to 39.30 L/min)
View Details
Hot Oil Circulation Pumps series NMX/PRMW/NMWR -  - Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump; Magnetic Drive Pump
Liquid Flow 4400.000 GPM (16666.67 L/min)
HP 176.91 HP
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details