General Pump Triplex Plunger Pump TR26

Description
TR-SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet
Description
TR-SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - TR26 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
TR26
Triplex Plunger Pump TR26
TR-SR SERIES Flows from 19.9 GPM to 237.0 GPM Triplex plunger pump Up to 236 GPM and 22,000 PSI 300 HP or 450 HP Can be mounted vertically or horizontally Double end crankshaft Internal gear reduction Forced oil lubrication with integrated cooler, filter and gauge Solid ceramic plungers Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1 ATEX Available TR and SR Series – Materials: Cast iron crankcase 420 Stainless steel manifold Steel alloy crankshaft Forged steel connecting rods and connecting bushings “R” style packings optional TR and SR Series – Specifications: Inlet Pressure: 30-70 PSI Shaft Diameter: 2.56";/65 mm TR Stroke: 5.12";/130 mm SR Stroke: 3.54";/90 mm Pump Dimensions: 50.0"; x 41.0"; x 28.5"; Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal) Use GP Series 220 Oil

TR-SR SERIES

  • Flows from 19.9 GPM to 237.0 GPM
  • Triplex plunger pump
  • Up to 236 GPM and 22,000 PSI
  • 300 HP or 450 HP
  • Can be mounted vertically or horizontally
  • Double end crankshaft
  • Internal gear reduction
  • Forced oil lubrication with integrated cooler, filter and gauge
  • Solid ceramic plungers
  • Available in three gear ratios (520 internal RPM): 1500 RPM=2.90:1, 1800 RPM=3.46:1, 2200 RPM=4.23:1
  • ATEX Available

TR and SR Series – Materials:

  • Cast iron crankcase
  • 420 Stainless steel manifold
  • Steel alloy crankshaft
  • Forged steel connecting rods and connecting bushings
  • “R” style packings optional

TR and SR Series – Specifications:
Inlet Pressure: 30-70 PSI
Shaft Diameter: 2.56";/65 mm
TR Stroke: 5.12";/130 mm
SR Stroke: 3.54";/90 mm
Pump Dimensions: 50.0"; x 41.0"; x 28.5";
Crankcase Oil Capacity: 9.24 gal. (vertical) 13.75 gal. (horizontal)
Use GP Series 220 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TR26
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 21750.0 psi (15292 m of Water)
Liquid Flow 28.500 GPM (107.95 L/min)
Media Temperature 104 F (40 C)
Unlock Full Specs
to access all available technical data

Similar Products

846 Dosing Interface - 2.846.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Through-Drive Hydraulic Vane Pumps - TQ Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2538.2 to 3045.8 psi (1785 to 2141 m of Water)
Liquid Flow 12.382 to 60.720 GPM (46.90 to 230.00 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details