General Pump Triplex Plunger Pump T1621

Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet
Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - T1621 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
T1621
Triplex Plunger Pump T1621
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil

47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD

  • Flows from 3.5 GPM to 5.6 GPM
  • The preferred pump frame in the pressure cleaning industry
  • Forged brass manifold with an exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves
  • Available in left-handed “L” version

47 Series – Brass Manifold – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions)
Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions)
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T1621
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 7026882 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 4.7 psi (3.29 m of Water)
Power Source 12 v
Pump Housing Material Aluminum; Aluminium
View Details
Air-Operated Chemical Metering Pump - VPA32S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Pump, Hydrostatic Test Portable, B-Style, 10,000 Psi - 938-9299 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.000 GPM (3.79 L/min)
View Details