General Pump Datasheets for Ejectors and Eductors
Ejectors and eductors have numerous uses in the plant such as lifting, pumping, mixing and agitation of liquids, granular solids and slurries.
Ejectors and Eductors: Learn more
| Product Name | Notes |
|---|---|
| A downstream injector for low-pressure chemical applications. Features an adjustable metering knob. Use in conjunction with a double lance, adjustable nozzle, or other means of changing to low pressure while... | |
| Adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Requires low pressure to activate chemical flow. | |
| Color-Coded, fixed, chemical injector for drawing chemicals into pressurized clean water lines. Designed specifically for carwash applications Available fixed barbs Made in the USA A cost effective solution to your... | |
| Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Requires low pressure to activate chemical flow. | |
| Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. | |
| Downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Features Available with both fixed and adjustable barbs Made in the USA A cost effective solution to your... | |
| Downstream, fixed, chemical injector for drawing chemicals into pressurized clean water lines. Features Available with both fixed and adjustable barbs Made in the USA A cost effective solution to your... | |
| Fixed, chemical injector for drawing chemicals into pressurized clean water lines. | |
| High-draw, downstream, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. Features Up tp a 20% injection draw rate Available with both fixed and adjustable barbs Made in... | |
| High-draw, downstream, fixed, chemical injector for drawing chemicals into pressurized clean water lines. Features Up tp a 20% injection draw rate Available with both fixed and adjustable barbs Made in... | |
| High-draw, dual port, fixed, chemical injector for drawing chemicals into pressurized clean water lines. | |
| High-draw, fixed, chemical injector with brass body, SS nozzle, Viton elastomers and ceramic ball. For drawing chemicals into pressurized clean water lines. | |
| Quick connect, adjustable, chemical injector for drawing chemicals into pressurized clean water lines. | |
| Quick connect, fixed, chemical injector for drawing chemicals into pressurized clean water lines. |