General Pump Triplex Plunger Pumps T5050

Description
Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and bearing design Available in left-handed “L” version
Datasheet
Description
Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and bearing design Available in left-handed “L” version
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps - T5050 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps
T5050
Triplex Plunger Pumps T5050
Features Forged brass manifold that’s twice as strong as cast Stainless steel piston guides Unique “in-line” valve system for easy access and durability Small bore combined with long stroke for maximum efficiency Thermally bonded ceramic coating rated to 10,000 PSI Proven crankcase and bearing design Available in left-handed “L” version

Features

  • Forged brass manifold that’s twice as strong as cast
  • Stainless steel piston guides
  • Unique “in-line” valve system for easy access and durability
  • Small bore combined with long stroke for maximum efficiency
  • Thermally bonded ceramic coating rated to 10,000 PSI
  • Proven crankcase and bearing design
  • Available in left-handed “L” version
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number T5050
Product Name Triplex Plunger Pumps
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - PHS Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 232.1 psi (163 m of Water)
Liquid Flow 52.800 GPM (200.00 L/min)
View Details