General Pump Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1811S17

Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet
Description
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft, 1750 RPM - EP1811S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft, 1750 RPM
EP1811S17
Triplex Plunger Pump, Solid Shaft, 1750 RPM EP1811S17
EP SERIES – 24 MM SOLID SHAFT EP Series – Features: Triplex plunger pumps Advanced forged brass manifold increases working pressure to 4,000 PSI Patent-pending plunger guide bushing Solid ceramic plungers with innovative dual glide system Optimized outlet valves New dual lip oil seal EP Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 9.5"; x 8.38"; x 5.1"; Crankcase Oil Capacity: 15.0 oz. Use GP Series 100 Oil

EP SERIES – 24 MM SOLID SHAFT

EP Series – Features:

  • Triplex plunger pumps
  • Advanced forged brass manifold increases working pressure to 4,000 PSI
  • Patent-pending plunger guide bushing
  • Solid ceramic plungers with innovative dual glide system
  • Optimized outlet valves
  • New dual lip oil seal

EP Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 9.5"; x 8.38"; x 5.1";
Crankcase Oil Capacity: 15.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number EP1811S17
Product Name Triplex Plunger Pump, Solid Shaft, 1750 RPM
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.700 GPM (14.02 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Hand Pump PA H 2 Code PA 04 H 2 - 5201100142033 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 1000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
GML/GMB Mag-Drive Gear Pump -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Gear Pump; Magnetic Drive Pump; Positive Displacement Pump
View Details