General Pump Triplex Plunger Pump, Solid Shaft TP2024S17

Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions
Datasheet
Description
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - TP2024S17 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
TP2024S17
Triplex Plunger Pump, Solid Shaft TP2024S17
Features Forged brass manifold with exclusive lifetime warranty Die-cast anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original Interpump unitized, stainless steel, K01 inlet and outlet valves Ideal for all general cleaning applications Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing Also available in “L” left-handed versions

Features

  • Forged brass manifold with exclusive lifetime warranty
  • Die-cast anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original Interpump unitized, stainless steel, K01 inlet and outlet valves
  • Ideal for all general cleaning applications
  • Comes standard with 24 mm solid shaft for pulley or direct drive with flex coupler and bell housing
  • Also available in “L” left-handed versions
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TP2024S17
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.4-541 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 4.00 HP
View Details
HZMR Multistage Centrifugal Pumps -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
View Details
US Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.243 GPM (0.92 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details