General Pump Triplex Plunger Pump LK4015

Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - LK4015 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
LK4015
Triplex Plunger Pump LK4015
LK SERIES Flows from 37.0 GPM to 111.8 GPM Drive shaft with double projection Double pressure packings Splash lubrication Vertically fitted suction/delivery valves Includes drain/priming valve kit Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1 Nickel-plated cast iron manifold ATEX Available LK Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 3.546";/90 mm Pump Dimensions: 36.4"; x 26.4"; x 13.7"; Crankcase Oil Capacity: 473.5 oz./14 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

LK SERIES

  • Flows from 37.0 GPM to 111.8 GPM
  • Drive shaft with double projection Double pressure packings
  • Splash lubrication
  • Vertically fitted suction/delivery valves
  • Includes drain/priming valve kit
  • Gear ratios: 1500 RPM=2.95:1, 1750 RPM=3.158:1, 1900 RPM=3.389:1
  • Nickel-plated cast iron manifold
  • ATEX Available

LK Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 3.546";/90 mm
Pump Dimensions: 36.4"; x 26.4"; x 13.7";
Crankcase Oil Capacity: 473.5 oz./14 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LK4015
Product Name Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 5075.0 psi (3568 m of Water)
Liquid Flow 45.700 GPM (173.11 L/min)
Discharge Size 1.000 to 1.250 inch (25.4 to 31.75 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Air-Driven Liquid Pump - 2.2 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 1.505 GPM (5.70 L/min)
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - HV Series GMb 16.f13 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 25.00 HP
View Details