General Pump Triplex Plunger Pumps, Solid Shaft HTS2215S

Description
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Description
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pumps, Solid Shaft - HTS2215S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pumps, Solid Shaft
HTS2215S
Triplex Plunger Pumps, Solid Shaft HTS2215S
HTS SERIES 47HT – 22 MM SOLID SHAFT Flows from 4.0 GPM to 5.6 GPM Triplex plunger pump Features patented “high tech” packings Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Specially designed to handle rigorous duty cycles, high temperatures and chemicals Ideal for use in carpet cleaning and other high pressure cleaning applications HTS Series 47HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x9.9"; Dimensions With Rails: 12.4";x10";x6.9"; Crankcase Oil Capacity: 40.6 oz. Use GP Series 100 Oil The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTS SERIES 47HT – 22 MM SOLID SHAFT

  • Flows from 4.0 GPM to 5.6 GPM
  • Triplex plunger pump
  • Features patented “high tech” packings
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Specially designed to handle rigorous duty cycles, high temperatures and chemicals
  • Ideal for use in carpet cleaning and other high pressure cleaning applications

HTS Series 47HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x9.9";
Dimensions With Rails: 12.4";x10";x6.9";
Crankcase Oil Capacity: 40.6 oz.
Use GP Series 100 Oil

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTS2215S
Product Name Triplex Plunger Pumps, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2300.0 psi (1617 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Above Ground Pump Station - EVERLAST™ Series 2000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details