General Pump High Pressure, Triplex Plunger Pump KEZ28HA

Description
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KEZ28HA - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KEZ28HA
High Pressure, Triplex Plunger Pump KEZ28HA
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

KEZ SERIES – 30 MM SOLID SHAFT

  • Flows from 8.0 GPM to 26.4 GPM
  • 316 SS fluid end and wetted parts
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficiency suction/delivery valves
  • Splash lubrication
  • New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation
  • Patented “high tech” low and high pressure seals
  • ATEX Available

KEZ Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *185° F
Inlet Port Thread: 1"; NPT-F
Discharge Port Thread: 1/2"; NPT-F
Shaft Diameter: 1.181";/30 mm
Stroke: 0.9055";/23 mm
Pump Dimensions: 15.1"; x 13.4"; x 7.7";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KEZ28HA
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2170.0 psi (1526 m of Water)
Liquid Flow 16.100 GPM (60.98 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Eco Dosimat - 2.1007.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Cast Iron Pumps - D Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 750.0 to 3000.0 psi (527 to 2109 m of Water)
Liquid Flow 3.600 to 21.700 GPM (13.64 to 82.20 L/min)
View Details
LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 50 Gpm - 936-2150-050 - Petersen Products Co.
Specs
Liquid Flow 50.000 GPM (189.39 L/min)
Media Water Pump
View Details