General Pump High Pressure, Triplex Plunger Pump MW36A

Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - MW36A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
MW36A
High Pressure, Triplex Plunger Pump MW36A
MW/MWS SERIES Flows from 36.9 GPM to 105.4 GPM Low-high pressure packing design with integrated cooling system Vertically fitted suction/delivery valves Splash lubrication Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 Includes drain/priming valve kit F2152 kit allows for easy adaptation to MSS mounting pattern SAE-C hydraulic shaft/flange option available Nickel-plated cast iron manifold ATEX Available MW/MWS Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: See specification sheet Discharge Port Thread: See specification sheet Shaft Diameter: 1.969";/50 mm Stroke: 2.756";/70 mm Pump Dimensions: 29.5"; x 23.0"; x 14.5"; Crankcase Oil Capacity: 304.3 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

MW/MWS SERIES

  • Flows from 36.9 GPM to 105.4 GPM
  • Low-high pressure packing design with integrated cooling system
  • Vertically fitted suction/delivery valves
  • Splash lubrication
  • Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1
  • Includes drain/priming valve kit
  • F2152 kit allows for easy adaptation to MSS mounting pattern
  • SAE-C hydraulic shaft/flange option available
  • Nickel-plated cast iron manifold
  • ATEX Available

MW/MWS Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: See specification sheet
Discharge Port Thread: See specification sheet
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756";/70 mm
Pump Dimensions: 29.5"; x 23.0"; x 14.5";
Crankcase Oil Capacity: 304.3 oz./9 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MW36A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3900.0 psi (2742 m of Water)
Liquid Flow 45.200 GPM (171.21 L/min)
Discharge Size 1.000 inch (25.4 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

LT Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.317 GPM (1.20 L/min)
Media Temperature -13 to 104 F (-25 to 40 C)
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Hydraulic Pump, 13 Hp Honda Engine - 262-5008 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
View Details