General Pump Triplex Plunger Pump KE36HA

Description
KE SERIES Flows from 8.0 GPM to 26.4 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-B drive options available 420 SS Manifold KE Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT–F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181”/30 mm Stroke: 0.9055”/23 mm Pump Dimensions: 15.2"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
KE SERIES Flows from 8.0 GPM to 26.4 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-B drive options available 420 SS Manifold KE Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT–F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181”/30 mm Stroke: 0.9055”/23 mm Pump Dimensions: 15.2"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - KE36HA - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
KE36HA
Triplex Plunger Pump KE36HA
KE SERIES Flows from 8.0 GPM to 26.4 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-B drive options available 420 SS Manifold KE Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1"; NPT–F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181”/30 mm Stroke: 0.9055”/23 mm Pump Dimensions: 15.2"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

KE SERIES

  • Flows from 8.0 GPM to 26.4 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-B drive options available
  • 420 SS Manifold

KE Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 1"; NPT–F
Discharge Port Thread: 1/2"; NPT-F
Shaft Diameter: 1.181”/30 mm
Stroke: 0.9055”/23 mm
Pump Dimensions: 15.2"; x 13.4"; x 7.7";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KE36HA
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1450.0 psi (1019 m of Water)
Liquid Flow 26.400 GPM (100.00 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details