General Pump Triplex Plunger Pump - Solid Shaft CW3040

Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil
Datasheet
Description
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - Solid Shaft - CW3040 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump - Solid Shaft
CW3040
Triplex Plunger Pump - Solid Shaft CW3040
Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties. Flows from 3.0 GPM to 5.6 GPM The preferred pump frame in the car wash self-service industry Dual crankshaft for convenience Forged brass manifold with exclusive lifetime warranty Large capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves CW 47 Series – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm (CW2040 is dual shaft) Pump Dimensions: 11.4"; x 10.8"; x 6.9"; Dimensions With Rails: 11.4"; x 10.8"; x 7.9"; Crankcase Oil Capacity: 33.8 oz. Use GP Series 100 Oil

Vehicle Cleaning Pumps are specifically designed to handle high temperatures, high pressures, and the chemicals used for vehicle cleaning. General Pump offers a wide array of car wash pumps for self-service wash as well as automatic and tunnel wash — many with lifetime warranties.

  • Flows from 3.0 GPM to 5.6 GPM
  • The preferred pump frame in the car wash self-service industry
  • Dual crankshaft for convenience
  • Forged brass manifold with exclusive lifetime warranty
  • Large capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves

CW 47 Series – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
(CW2040 is dual shaft)
Pump Dimensions: 11.4"; x 10.8"; x 6.9";
Dimensions With Rails: 11.4"; x 10.8"; x 7.9";
Crankcase Oil Capacity: 33.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number CW3040
Product Name Triplex Plunger Pump - Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 5.000 GPM (18.94 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1856120 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 29.0 psi (20.39 m of Water)
Media Temperature 68 F (20 C)
View Details
Air-Operated Chemical Metering Pump - VPA32P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style 9.5 Gpm Briggs&Stratt - 938-93095 - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details