General Pump High Pressure, Triplex Plunger Pump SM22

Description
SM SERIES Flows from 6.9 GPM to 20.1 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic mount available Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 420 SS manifold SM Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; G Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 2.756”/70 mm Pump Dimensions: 34.6";x23.0";x14.13" ; Crankcase Oil Capacity: 304 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
SM SERIES Flows from 6.9 GPM to 20.1 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic mount available Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 420 SS manifold SM Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; G Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 2.756”/70 mm Pump Dimensions: 34.6";x23.0";x14.13" ; Crankcase Oil Capacity: 304 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - SM22 - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
SM22
High Pressure, Triplex Plunger Pump SM22
SM SERIES Flows from 6.9 GPM to 20.1 GPM Double pressure packings Pressure packing integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic mount available Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1 420 SS manifold SM Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 1-1/2"; G Discharge Port Thread: 3/4"; HP-Special Shaft Diameter: 1.969";/50 mm Stroke: 2.756”/70 mm Pump Dimensions: 34.6";x23.0";x14.13" ; Crankcase Oil Capacity: 304 oz./9 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

SM SERIES

  • Flows from 6.9 GPM to 20.1 GPM
  • Double pressure packings
  • Pressure packing integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-C hydraulic mount available
  • Gear ratios: 1500 RPM=1.876:1, 1800 RPM=2.238:1, 2200 RPM=2.722:1, 2600 RPM=3.25:1
  • 420 SS manifold

SM Series – Specifications:
Inlet Pressure: 75-100 PSI
Max. Fluid Temperature: *86° F
Inlet Port Thread: 1-1/2"; G
Discharge Port Thread: 3/4"; HP-Special
Shaft Diameter: 1.969";/50 mm
Stroke: 2.756”/70 mm
Pump Dimensions: 34.6";x23.0";x14.13";
Crankcase Oil Capacity: 304 oz./9 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number SM22
Product Name High Pressure, Triplex Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 8700.0 psi (6117 m of Water)
Liquid Flow 16.900 GPM (64.02 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 85 F (29 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 1953561 - RS Components, Ltd.
Specs
Pump Type Positive Displacement Pump
Discharge Pressure 101.5 psi (71.38 m of Water)
Power Source 230 v
View Details
Air-Operated Chemical Metering Pump - VPA32S-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 2.500 GPM (9.47 L/min)
Discharge Size 0.750 inch (19.05 mm)
View Details
Hydrostatic Test Pump, Diaphragm Style, 9.5 Gpm, Honda - 938-93095-H - Petersen Products Co.
Specs
Pump Type Diaphragm Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 550.0 psi (387 m of Water)
Liquid Flow 9.500 GPM (35.98 L/min)
View Details