General Pump Triplex Plunger Pump TS921

Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet
Description
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - TS921 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
TS921
Triplex Plunger Pump TS921
47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD Flows from 3.5 GPM to 5.6 GPM The preferred pump frame in the pressure cleaning industry Forged brass manifold with an exclusive lifetime warranty Large-capacity, die-cast, anodized aluminum oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Solid ceramic plungers with continuously lubricated packings Unitized stainless steel inlet and discharge valves Available in left-handed “L” version 47 Series – Brass Manifold – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 12.2";x9.2";x6.9";(3 3.8 oz. versions) Pump Dimensions: 12.6";x9.2";x6.9";(4 0.6 oz. versions) Use GP Series 100 Oil

47 SERIES – 24 MM SOLID SHAFT – BRASS MANIFOLD

  • Flows from 3.5 GPM to 5.6 GPM
  • The preferred pump frame in the pressure cleaning industry
  • Forged brass manifold with an exclusive lifetime warranty
  • Large-capacity, die-cast, anodized aluminum oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Solid ceramic plungers with continuously lubricated packings
  • Unitized stainless steel inlet and discharge valves
  • Available in left-handed “L” version

47 Series – Brass Manifold – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 12.2";x9.2";x6.9";(33.8 oz. versions)
Pump Dimensions: 12.6";x9.2";x6.9";(40.6 oz. versions)
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TS921
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 1800.0 psi (1266 m of Water)
Liquid Flow 4.750 GPM (17.99 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Smart Pump Module -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Power Source Piezoelectric
Industry Served Medical Equipment | Diagnostics | Scientific Instruments | Other | Industrial & Off-Highway
View Details
Heavy Duty Dry Vac™ -  - EXAIR
Specs
Pump Type Drum Pump
Power Source Air or Pneumatic
Pump Housing Material Hardened Alloy
View Details
Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Pump, Red Jacket 1/2hp 230/60/1 2
Specs
Liquid Flow 220.000 GPM (833.33 L/min)
Discharge Size 2.000 inch (50.8 mm)
HP 0.50 HP
View Details