General Pump Triplex Plunger Pump KF32A

Description
KF SERIES Flows from 24.5 GPM to 45.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C hydraulic drive options available Available with external gear box (direct drive only) 420 SS Manifold ATEX Available KF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5” x 9.9” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
KF SERIES Flows from 24.5 GPM to 45.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C hydraulic drive options available Available with external gear box (direct drive only) 420 SS Manifold ATEX Available KF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5” x 9.9” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump - KF32A - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump
KF32A
Triplex Plunger Pump KF32A
KF SERIES Flows from 24.5 GPM to 45.0 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficient suction/delivery valves Splash lubrication SAE-C hydraulic drive options available Available with external gear box (direct drive only) 420 SS Manifold ATEX Available KF Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *140° F Inlet Port Thread: 1-1/2"; NPT-F Discharge Port Thread: 1"; NPT-F Shaft Diameter: 1.575";/40 mm Stroke: 1.969";/50 mm Pump Dimensions: 20.7"; x 14.5” x 9.9” Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

KF SERIES

  • Flows from 24.5 GPM to 45.0 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficient suction/delivery valves
  • Splash lubrication
  • SAE-C hydraulic drive options available
  • Available with external gear box (direct drive only)
  • 420 SS Manifold
  • ATEX Available

KF Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *140° F
Inlet Port Thread: 1-1/2"; NPT-F
Discharge Port Thread: 1"; NPT-F
Shaft Diameter: 1.575";/40 mm
Stroke: 1.969";/50 mm
Pump Dimensions: 20.7"; x 14.5” x 9.9”
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KF32A
Product Name Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2600.0 psi (1828 m of Water)
Liquid Flow 31.700 GPM (120.08 L/min)
Discharge Size 1.000 inch (25.4 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Positive Displacement Pumps - 7056671 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details