General Pump Triplex Plunger Pump, Total Start-Stop Feature ET1504E34UTS

Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet
Description
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Total Start-Stop Feature - ET1504E34UTS - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Total Start-Stop Feature
ET1504E34UTS
Triplex Plunger Pump, Total Start-Stop Feature ET1504E34UTS
ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTO R, Right side shaft, left side manifold Flows from 1.6 GPM to 3.4 GPM Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal New oversized crankcase

ET SERIES – HOLLOW SHAFT FEATURING TOTAL START-STOP, BUILT-IN UNLOADER, PRESSURE SWITCH AND CHEMICAL INJECTOR, Right side shaft, left side manifold

  • Flows from 1.6 GPM to 3.4 GPM
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal
  • New oversized crankcase
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1504E34UTS
Product Name Triplex Plunger Pump, Total Start-Stop Feature
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2610.0 psi (1835 m of Water)
Liquid Flow 2.000 GPM (7.58 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61761 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 3.030 GPM (11.48 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/8 - 9800-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Screw Pumps - 2SP Series - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Screw Pump
Discharge Pressure 580.2 psi (408 m of Water)
Liquid Flow 5280.000 GPM (20000.00 L/min)
View Details