General Pump High Pressure Plunger Pump LH5517

Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet
Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Plunger Pump - LH5517 - General Pump
Mendota Heights, MN, USA
High Pressure Plunger Pump
LH5517
High Pressure Plunger Pump LH5517
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze

Features

  • Drive shaft with double projection
  • Double pressure packings
  • Vertical-fitted valves
  • Water-spill venting
  • Oil bath mechanical parts with splash lubrication
  • Operated by pulley, flexible joint or cardan shaft
  • Internal gear box

Materials

  • Pump body in cast iron
  • Head in chemical nickel-treated spheroidal cast iron
  • Self-adjusting shaft bearings with double roller rim
  • Forged connecting rods with antifriction bearings
  • Crankshaft in hardened and tempered alloy steel
  • Guide plungers in surface treated spheroidal cast iron
  • Plungers in stainless steel with ceramic coating
  • Valves made in stainless steel and bronze
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LH5517
Product Name High Pressure Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2300.0 psi (1617 m of Water)
Liquid Flow 93.800 GPM (355.30 L/min)
Discharge Size 1.417 inch (36 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Water Pumps - 8170781 - RS Components, Ltd.
RS Components, Ltd.
Specs
Liquid Flow 2.640 GPM (10.00 L/min)
Power Source 6 → 24 v
Pump Housing Material Aluminum; Aluminium alloy
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Pump, Hydrostatic Test Portable, A-Style, 10,000 Psi - 938-9199 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10000.0 psi (7031 m of Water)
Liquid Flow 1.900 GPM (7.20 L/min)
View Details