General Pump Triplex Plunger Pump, Solid Shaft ET1506S34

Description
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet
Description
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - ET1506S34 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
ET1506S34
Triplex Plunger Pump, Solid Shaft ET1506S34
ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM ET Series – Features: Triplex plunger pumps Nickel-plated cast manifold manufactured like heavy-duty pump line New generation seal package New dust protection chamber Solid ceramic plungers New oversized plunger guide New optimized inlet and outlet valves New oil seal ET Series – Solid Shaft – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 8"; x 7.4"; x 4.7"; Crankcase Oil Capacity: 8.5 oz. Use GP Series 100 Oil

ET SERIES – 24 MM SOLID SHAFT, 15 MM BORE, 3400 RPM

ET Series – Features:

  • Triplex plunger pumps
  • Nickel-plated cast manifold manufactured like heavy-duty pump line
  • New generation seal package
  • New dust protection chamber
  • Solid ceramic plungers
  • New oversized plunger guide
  • New optimized inlet and outlet valves
  • New oil seal

ET Series – Solid Shaft – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 8"; x 7.4"; x 4.7";
Crankcase Oil Capacity: 8.5 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number ET1506S34
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2610.0 psi (1835 m of Water)
Liquid Flow 2.600 GPM (9.85 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Positive Displacement Pumps - 7056684 - RS Components, Ltd.
Specs
Pump Type Peristaltic Pump; Positive Displacement Pump
Discharge Pressure 14.5 psi (10.2 m of Water)
Power Source DC; 12 v dc
View Details
Air-Operated Chemical Metering Pump - VPA7S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Hydrostatic Test Pump, Electric Style With Gauge - 938-27819-8 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 300.0 psi (211 m of Water)
Liquid Flow 3.000 GPM (11.36 L/min)
View Details