MS high Pressure water plunger pumps have been
designed for long life industrial duties and provided they
are correctly installed and maintained will give long
trouble-free operation.
| General Pump | |
|---|---|
| Product Category | Liquid Handling Pumps |
| Product Number | MSS40 |
| Product Name | High Pressure Water Plunger Pump |
| Pump Type | Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump; Water Jetting Pump |
| Discharge Pressure | 3900.0 psi (2742 m of Water) |
| Liquid Flow | 43.900 GPM (166.29 L/min) |