General Pump Triplex Plunger Pump, Solid Shaft HTF2221S

Description
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet
Description
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid Shaft - HTF2221S - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid Shaft
HTF2221S
Triplex Plunger Pump, Solid Shaft HTF2221S
HTF SERIES 66HT – 24 MM SOLID SHAFT Flows from 7.5 GPM to 12.0 GPM Triplex plunger pump Patented inlet/outlet valve cage Nickel-plated inlet/outlet valve plugs Nickel-plated forged brass manifold with exclusive lifetime warranty Designed for use in prep units, conveyor and multiple gun applications Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required HTF Series 66HT – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 185° F Inlet Port Thread: 3/4";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Shaft Diameter: .945 in./24 mm Pump Dimensions: 13.27"; x 9.6"; x 6.23"; Dimensions With Rails: 13.4"; x 9.8"; x 7.5"; Crankcase Oil Capacity: 40.6 oz The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

HTF SERIES 66HT – 24 MM SOLID SHAFT

  • Flows from 7.5 GPM to 12.0 GPM
  • Triplex plunger pump
  • Patented inlet/outlet valve cage
  • Nickel-plated inlet/outlet valve plugs
  • Nickel-plated forged brass manifold with exclusive lifetime warranty
  • Designed for use in prep units, conveyor and multiple gun applications
  • Ideal for use in carpet cleaning and for use in industrial plant systems where hot water is required

HTF Series 66HT – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 185° F
Inlet Port Thread: 3/4";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Shaft Diameter: .945 in./24 mm
Pump Dimensions: 13.27"; x 9.6"; x 6.23";
Dimensions With Rails: 13.4"; x 9.8"; x 7.5";
Crankcase Oil Capacity: 40.6 oz

The Emperor line of pumps are made to withstand temperatures up to 185 degrees F, and can run dry for hours. Featuring “high tech” packing and “high temp” valve design, emperor pumps utilize a nickel-plated manifold and valve plugs for corrosion-resistance and reduced cavitation damage. Choose from a variety of different sized pumps for various applications.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number HTF2221S
Product Name Triplex Plunger Pump, Solid Shaft
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 10.200 GPM (38.64 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pumps For Operating  1 to 6 Hydraulic Cylinders Synchronously -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual (optional feature); DC
Pump Housing Material Aluminum
View Details
Water Pumps - 1253556 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 21.8 psi (15.3 m of Water)
HP 0.03 HP
Pump Housing Material Aluminum; Anodised aluminium
View Details
Air-Operated Chemical Metering Pump - VPA128P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
Controller, Infl, Water - Air, Pump, 100 Psi, 100 Gpm - 936-2150-100 - Petersen Products Co.
Specs
Liquid Flow 100.000 GPM (378.79 L/min)
Media Water Pump
View Details