General Pump High Pressure Triplex Plunger Pump KV12

Description
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet
Description
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Triplex Plunger Pump - KV12 - General Pump
Mendota Heights, MN, USA
High Pressure Triplex Plunger Pump
KV12
High Pressure Triplex Plunger Pump KV12
KV SERIES Flows from 4.1 GPM to 5.5 GPM Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS manifold KV Series – Specifications: Inlet Pressure: 75-100 PSI Max. Fluid Temperature: *86° F Inlet Port Thread: 3/4"; BSP-F Discharge Port Thread: 1/2"; G Special Shaft Diameter: 1.181";/30 mm Stroke: 0.905";/23 mm Pump Dimensions: 18.2"; x 14.3"; x 7.2"; Crankcase Oil Capacity: 128.5 oz./3.8 liters Use GP Series 220 Oil * Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

KV SERIES

  • Flows from 4.1 GPM to 5.5 GPM
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • Horizontally fitted in-line valves
  • Splash lubrication
  • SAE-C hydraulic drive options available
  • 420 SS manifold

KV Series – Specifications:
Inlet Pressure: 75-100 PSI
Max. Fluid Temperature: *86° F
Inlet Port Thread: 3/4"; BSP-F
Discharge Port Thread: 1/2"; G Special
Shaft Diameter: 1.181";/30 mm
Stroke: 0.905";/23 mm
Pump Dimensions: 18.2"; x 14.3"; x 7.2";
Crankcase Oil Capacity: 128.5 oz./3.8 liters
Use GP Series 220 Oil

* Please consult technical manual or GP Sales Representative for Temperature/Inlet Pressure information

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KV12
Product Name High Pressure Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 16000.0 psi (11249 m of Water)
Liquid Flow 4.100 GPM (15.53 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 86 F (30 C)
Unlock Full Specs
to access all available technical data

Similar Products

22 mm HPHT Pump -  - Lee Co. (The)
Lee Co. (The)
Specs
Pump Type Piston Plunger Pump; Axial Piston Pumps
Power Source NoSourceIncluded; None
Industry Served Oil & Gas | Other
View Details
Lever Operated Hydraulic Pump and Linear Actuator Assembly -  - Bansbach Easylift®
Specs
Pump Type Hydraulic Fluid Pump
Power Source Manual
Industry Served Medical
View Details
Pump, Hydrostatic Test Portable, A-Style, 2500 Psi - 938-9125 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 0.870 GPM (3.30 L/min)
View Details