General Pump Datasheets for Check Valves
Check valves are self-activating safety valves that permit gases and liquids to flow in only one direction, preventing process flow from reversing. They are classified as one-way directional valves.
Check Valves: Learn more
| Product Name | Notes |
|---|---|
| Check Valve, Brass or Stainless Steel Features Light Cracking Pressure Brass or Stainless Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t... | |
| Check Valve, Brass Features Light Cracking Pressure Brass Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t Come Apart During Installation | |
| Check Valve, Stainless Steel Features Light Cracking Pressure Stainless Body with Stainless Wetted Parts O-ring on Poppet for a Leak Proof Seal Solid Body Construction, Won’t Come Apart During Installation... | |
| Industrial Check Valve General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. While known as the leader in... | |
| Industrial foot valve. Features Offers hands-free operation Sturdy, heavy-gauge steel construction Powder coated for durability Reliable design Protected pedal guards against accidental activation | |
| Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control... | |
| Industrial pneumatic valve, features check valve Features 3-way flow-through design, pneumatically-operat ed pressure regulator with automatic unloading Regulates the operating pressure of the system by releasing excess volume through the... | |
| Industrial pneumatic valve, features check valve Features A normally open dumping valve, pneumatically operated, used for automatic cycles and remote controls. When air pressure is released, it opens the bypass... | |
| Industrial Pneumatic Valve, with and without check valve Features Allows remote control of the water pressure. Allows off-load start up. When there is no air pressure water flows through the... | |
| Industrial Pneumatic Valve, with and without check valve Features Available in 2 versions according to pressure and volume required. Allows remote control of the water pressure. Allows off-load start up. |