General Pump High Pressure Water Plunger Pump MSS55

Description
MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.
Description
MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.

Suppliers

Company
Product
Description
Supplier Links
High Pressure Water Plunger Pump - MSS55 - General Pump
Mendota Heights, MN, USA
High Pressure Water Plunger Pump
MSS55
High Pressure Water Plunger Pump MSS55
MS high Pressure water plunger pumps have been designed for long life industrial duties and provided they are correctly installed and maintained will give long trouble-free operation.

MS high Pressure water plunger pumps have been
designed for long life industrial duties and provided they
are correctly installed and maintained will give long
trouble-free operation.

Supplier's Site

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number MSS55
Product Name High Pressure Water Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump; Water Jetting Pump
Discharge Pressure 2000.0 psi (1406 m of Water)
Liquid Flow 83.000 GPM (314.39 L/min)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details