General Pump High Pressure Plunger Pump LH5515

Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet
Description
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure Plunger Pump - LH5515 - General Pump
Mendota Heights, MN, USA
High Pressure Plunger Pump
LH5515
High Pressure Plunger Pump LH5515
Features Drive shaft with double projection Double pressure packings Vertical-fitted valves Water-spill venting Oil bath mechanical parts with splash lubrication Operated by pulley, flexible joint or cardan shaft Internal gear box Materials Pump body in cast iron Head in chemical nickel-treated spheroidal cast iron Self-adjusting shaft bearings with double roller rim Forged connecting rods with antifriction bearings Crankshaft in hardened and tempered alloy steel Guide plungers in surface treated spheroidal cast iron Plungers in stainless steel with ceramic coating Valves made in stainless steel and bronze

Features

  • Drive shaft with double projection
  • Double pressure packings
  • Vertical-fitted valves
  • Water-spill venting
  • Oil bath mechanical parts with splash lubrication
  • Operated by pulley, flexible joint or cardan shaft
  • Internal gear box

Materials

  • Pump body in cast iron
  • Head in chemical nickel-treated spheroidal cast iron
  • Self-adjusting shaft bearings with double roller rim
  • Forged connecting rods with antifriction bearings
  • Crankshaft in hardened and tempered alloy steel
  • Guide plungers in surface treated spheroidal cast iron
  • Plungers in stainless steel with ceramic coating
  • Valves made in stainless steel and bronze
Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number LH5515
Product Name High Pressure Plunger Pump
Pump Type Gear Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2300.0 psi (1617 m of Water)
Liquid Flow 86.100 GPM (326.14 L/min)
Discharge Size 1.417 inch (36 mm)
Media Temperature 140 F (60 C)
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
ELIKA® Helical Gear Pumps - ELI2 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 13.886 GPM (52.60 L/min)
View Details