General Pump High Pressure, Triplex Plunger Pump KEZ24A

Description
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet
Description
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Pressure, Triplex Plunger Pump - KEZ24A - General Pump
Mendota Heights, MN, USA
High Pressure, Triplex Plunger Pump
KEZ24A
High Pressure, Triplex Plunger Pump KEZ24A
KEZ SERIES – 30 MM SOLID SHAFT Flows from 8.0 GPM to 26.4 GPM 316 SS fluid end and wetted parts Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion Low-high pressure packing design with integrated cooling system High volumetric efficiency suction/delivery valves Splash lubrication New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation Patented “high tech” low and high pressure seals ATEX Available KEZ Series – Specifications: Max. Inlet Pressure: 45 PSI Max. Fluid Temperature: *185° F Inlet Port Thread: 1"; NPT-F Discharge Port Thread: 1/2"; NPT-F Shaft Diameter: 1.181";/30 mm Stroke: 0.9055";/23 mm Pump Dimensions: 15.1"; x 13.4"; x 7.7"; Crankcase Oil Capacity: 67.63 oz./2 liters Use GP Series 220 Oil General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

KEZ SERIES – 30 MM SOLID SHAFT

  • Flows from 8.0 GPM to 26.4 GPM
  • 316 SS fluid end and wetted parts
  • Patent-pending symmetrical power end featuring top and bottom mounting holes allowing for easy left to right shaft conversion
  • Low-high pressure packing design with integrated cooling system
  • High volumetric efficiency suction/delivery valves
  • Splash lubrication
  • New high performance aluminum alloy connecting rods and a floating wrist pin enables extra load at half the weight, reducing vibrations and off center loads for quieter operation
  • Patented “high tech” low and high pressure seals
  • ATEX Available

KEZ Series – Specifications:
Max. Inlet Pressure: 45 PSI
Max. Fluid Temperature: *185° F
Inlet Port Thread: 1"; NPT-F
Discharge Port Thread: 1/2"; NPT-F
Shaft Diameter: 1.181";/30 mm
Stroke: 0.9055";/23 mm
Pump Dimensions: 15.1"; x 13.4"; x 7.7";
Crankcase Oil Capacity: 67.63 oz./2 liters
Use GP Series 220 Oil

General Pump offers a complete line of stainless steel industrial pumps to meet the needs of aggressive environments. All General Pumps are ISO 9001 certified, and our stainless steel line offers flows from 2.1 GPM to 104.3 GPM. These pumps feature 316 stainless steel manifolds and wetted parts to ensure years of trouble free operation in aggressive environments. As always, all pumps are available as custom engineered power units that include a heavy-duty steel or stainless steel base, pump, drive (electric, gas or diesel), and system accessories.

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number KEZ24A
Product Name High Pressure, Triplex Plunger Pump
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Liquid Flow 11.900 GPM (45.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 185 F (85 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
DC Motor Pumps - MA - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Power Source DC; 24 VDC
Industry Served Construction, Defense
View Details