General Pump Triplex Plunger Pump, Solid and Splined Shafts AT0055DSL

Description
AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SOLID SHAFT ON RIGHT, SPLINED PTO ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil
Datasheet
Description
AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SOLID SHAFT ON RIGHT, SPLINED PTO ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, Solid and Splined Shafts - AT0055DSL - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, Solid and Splined Shafts
AT0055DSL
Triplex Plunger Pump, Solid and Splined Shafts AT0055DSL
AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SOLID SHAFT ON RIGHT, SPLINED PTO ON LEFT Flows from 7.9 GPM to 13.2 GPM Aluminum or brass manifold Die-cast, anodized aluminum, oil-bath crankcase Solid ceramic plungers with continuously lubricated packings The original InterPump unitized Stainless Steel K01 inlet and outlet valves Ideal for drain cleaning and jetting applications Duplex pulsing action for improved impacted cleaning Also available in “L” left-handed versions AT0055 – Features: Triplex plunger pump, splined shaft Aluminum or forged brass manifold Large-capacity, die-cast anodized aluminum, oil-bath crankcase Over-sized connecting rods for maximum life Heavy-duty tapered roller bearing Unitized SS inlet and discharge valves Solid ceramic plungers with continuously lubricated packings AT0055 – Specifications: Shaft Diameter: 1.375 in./34.9 mm ASAE Pump Dimensions: 13"; x 14"; x 7.5"; Crankcase Oil Capacity: 51.0 oz. Use GP Series 100 Oil

AT SERIES AT0055 – 1-3/8"; SPLINED AND 35 MM SOLID SHAFT – SOLID SHAFT ON RIGHT, SPLINED PTO ON LEFT

  • Flows from 7.9 GPM to 13.2 GPM
  • Aluminum or brass manifold
  • Die-cast, anodized aluminum, oil-bath crankcase
  • Solid ceramic plungers with continuously lubricated packings
  • The original InterPump unitized Stainless Steel K01 inlet and outlet valves
  • Ideal for drain cleaning and jetting applications
  • Duplex pulsing action for improved impacted cleaning
  • Also available in “L” left-handed versions

AT0055 – Features:

  • Triplex plunger pump, splined shaft
  • Aluminum or forged brass manifold
  • Large-capacity, die-cast anodized aluminum, oil-bath crankcase
  • Over-sized connecting rods for maximum life
  • Heavy-duty tapered roller bearing
  • Unitized SS inlet and discharge valves
  • Solid ceramic plungers with continuously lubricated packings

AT0055 – Specifications:
Shaft Diameter: 1.375 in./34.9 mm ASAE
Pump Dimensions: 13"; x 14"; x 7.5";
Crankcase Oil Capacity: 51.0 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number AT0055DSL
Product Name Triplex Plunger Pump, Solid and Splined Shafts
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 725.0 psi (510 m of Water)
Liquid Flow 13.220 GPM (50.08 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pump, Hydrostatic Test Portable, B-Style, 1000 Psi - 938-9210 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 1000.0 psi (703 m of Water)
Liquid Flow 7.500 GPM (28.41 L/min)
View Details
Air-Operated Chemical Metering Pump - VPA7P-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.550 GPM (2.08 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details