General Pump Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1509E175

Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet
Description
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors - TC1509E175 - General Pump
Mendota Heights, MN, USA
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
TC1509E175
Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors TC1509E175
60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C) 60 Series – Features: Triplex plunger pumps Compact design Forged brass manifold with an exclusive lifetime warranty Long life, low pressure seals Oversized bearings and sight glass 60 Series – Hollow Shaft – Electric – Specifications: Max. Inlet Pressure: 125 PSI Max. Fluid Temperature: 165° F Inlet Port Thread: 1/2";-14 BSP-F Discharge Port Thread: 3/8";-19 BSP-F Gauge Port: 1/8"; Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in. Pump Dimensions: 7.8";x 7.3";x 5.5"; Crankcase Oil Capacity: 11.8 oz. Use GP Series 100 Oil

60 SERIES – 5/8"; HOLLOW SHAFT, FLANGED FOR DIRECT COUPLE TO ELECTRIC MOTORS (NEMA 56C)

60 Series – Features:

  • Triplex plunger pumps
  • Compact design
  • Forged brass manifold with an exclusive lifetime warranty
  • Long life, low pressure seals
  • Oversized bearings and sight glass

60 Series – Hollow Shaft – Electric – Specifications:
Max. Inlet Pressure: 125 PSI
Max. Fluid Temperature: 165° F
Inlet Port Thread: 1/2";-14 BSP-F
Discharge Port Thread: 3/8";-19 BSP-F
Gauge Port: 1/8";
Shaft Diameter: 5/8 (.625)in. or 3/4 (.750) in.
Pump Dimensions: 7.8";x 7.3";x 5.5";
Crankcase Oil Capacity: 11.8 oz.
Use GP Series 100 Oil

Supplier's Site Datasheet

Technical Specifications

  General Pump
Product Category Liquid Handling Pumps
Product Number TC1509E175
Product Name Triplex Plunger Pump, 5/8” Hollow Shaft, for Electric Motors
Pump Type Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump; Triplex Pump
Discharge Pressure 2500.0 psi (1758 m of Water)
Liquid Flow 2.100 GPM (7.95 L/min)
Discharge Size 0.375 inch (9.52 mm)
Media Temperature 165 F (74 C)
Unlock Full Specs
to access all available technical data

Similar Products

Breadbox Air Powered Hydraulic Pumps - 61762 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 5000.0 psi (3515 m of Water)
Liquid Flow 1.299 GPM (4.92 L/min)
View Details
Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
PSD/4 - 54848-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details
Fierra Series Pumps - Model F15 - jbj Techniques Limited
jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3000.0 to 4000.0 psi (2109 to 2812 m of Water)
Liquid Flow 16.800 to 36.800 GPM (63.64 to 139.39 L/min)
View Details