General Pump Datasheets for Triplex Pumps
Triplex pumps are positive displacement, reciprocating pumps that are configured with three plungers. Triplex pumps are the most commonly used pump configuration for drilling and well service operations.
Triplex Pumps: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| General Pump, along with our parent company, Interpump Group S.r.l., has been the world leader in plunger pump development since 1982. We are known as the leader in plunger pumps... | |
| VKH SERIES Flows from 5.3 GPM to 7.4 GPM Low-high pressure packing design with integrated cooling system Horizontally fitted in-line valves Splash lubrication SAE-C hydraulic drive options available 420 SS... | |
| WM SERIES – 24 MM SOLID SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish... | |
| WM SERIES – 5/8 INCH HOLLOW SHAFT Flows from 0.5 GPM to 4.2 GPM 316 stainless steel fluid end for superior corrosion protection Solid ceramic plungers with advanced surface finish... |
| << Prev |